Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V4000-5BF957I XC2V4000-5BF957I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799620-XC2V4000-5BF9 57I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 957-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 684 Number of LABs/CLBs: 5760 Total RAM Bits: 2211840 Number of Gates: 4000000 Part Status: Obsolete(EOL) Family Name: XC2V4000 Categories: Integrated Circuits (ICs) Manufacturer Package: 957-FCBGA (40x40) Alternative Parts (Cross-Reference): EP2C50F672I8; EP2C50F672I8N; EP2C50F672C8; EP2C50U484I8; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799620-XC2V4000-5BF9 57I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 957-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 684 Number of LABs/CLBs: 5760 Total RAM Bits: 2211840 Number of Gates: 4000000 Part Status: Obsolete(EOL) Family Name: XC2V4000 Categories: Integrated Circuits (ICs) Manufacturer Package: 957-FCBGA (40x40) Alternative Parts (Cross-Reference): EP2C50F672I8; EP2C50F672I8N; EP2C50F672C8; EP2C50U484I8; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V4000-5BF957I - 799620-XC2V4000-5BF957I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V4000-5BF957I
799620-XC2V4000-5BF957I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V4000-5BF957I 799620-XC2V4000-5BF957I
Manufacturer: Xilinx Inc. Win Source Part Number: 799620-XC2V4000-5BF9 57I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 957-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 684 Number of LABs/CLBs: 5760 Total RAM Bits: 2211840 Number of Gates: 4000000 Part Status: Obsolete(EOL) Family Name: XC2V4000 Categories: Integrated Circuits (ICs) Manufacturer Package: 957-FCBGA (40x40) Alternative Parts (Cross-Reference): EP2C50F672I8; EP2C50F672I8N; EP2C50F672C8; EP2C50U484I8; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799620-XC2V4000-5BF957I
Series: Virtex-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 957-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 684
Number of LABs/CLBs: 5760
Total RAM Bits: 2211840
Number of Gates: 4000000
Part Status: Obsolete(EOL)
Family Name: XC2V4000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 957-FCBGA (40x40)
Alternative Parts (Cross-Reference): EP2C50F672I8; EP2C50F672I8N; EP2C50F672C8; EP2C50U484I8;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V4000-5BF957I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V4000-5BF957I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V4000-5BF957I
IC FPGA 684 I/O 957FCBGA

IC FPGA 684 I/O 957FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799620-XC2V4000-5BF957I XC2V4000-5BF957I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V4000-5BF957I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 4.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60CF780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 364 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details