Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-6FGG676C XC2V3000-6FGG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717013-XC2V3000-6FGG 676C Series: Virtex-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 484 Number of LABs/CLBs: 3584 Total RAM Bits: 1769472 Number of Gates: 3000000 Part Status: Obsolete(EOL) Family Name: XC2V3000 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): M7A3PE1500-FGG676I; A3PE1500-FGG676; A3PE1500-1FG676; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717013-XC2V3000-6FGG 676C Series: Virtex-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 484 Number of LABs/CLBs: 3584 Total RAM Bits: 1769472 Number of Gates: 3000000 Part Status: Obsolete(EOL) Family Name: XC2V3000 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): M7A3PE1500-FGG676I; A3PE1500-FGG676; A3PE1500-1FG676; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-6FGG676C - 717013-XC2V3000-6FGG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-6FGG676C
717013-XC2V3000-6FGG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-6FGG676C 717013-XC2V3000-6FGG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 717013-XC2V3000-6FGG 676C Series: Virtex-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 484 Number of LABs/CLBs: 3584 Total RAM Bits: 1769472 Number of Gates: 3000000 Part Status: Obsolete(EOL) Family Name: XC2V3000 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): M7A3PE1500-FGG676I; A3PE1500-FGG676; A3PE1500-1FG676; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 717013-XC2V3000-6FGG676C
Series: Virtex-II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 676-BGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 484
Number of LABs/CLBs: 3584
Total RAM Bits: 1769472
Number of Gates: 3000000
Part Status: Obsolete(EOL)
Family Name: XC2V3000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FBGA (27x27)
Alternative Parts (Cross-Reference): M7A3PE1500-FGG676I; A3PE1500-FGG676; A3PE1500-1FG676;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V3000-6FGG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V3000-6FGG676C-ND
FPGAs (Field Programmable Gate Array) XC2V3000-6FGG676C-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 484 1769472 676-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 484 1769472 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-6FGG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V3000-6FGG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V3000-6FGG676C
IC FPGA 484 I/O 676FBGA

IC FPGA 484 I/O 676FBGA

Supplier's Site
IC FPGA 484 I/O 676FBGA - 903-XC2V3000-6FGG676C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 484 I/O 676FBGA
903-XC2V3000-6FGG676C
IC FPGA 484 I/O 676FBGA 903-XC2V3000-6FGG676C
IC FPGA 484 I/O 676FBGA

IC FPGA 484 I/O 676FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 717013-XC2V3000-6FGG676C XC2V3000-6FGG676C-ND XC2V3000-6FGG676C 903-XC2V3000-6FGG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-6FGG676C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 484 I/O 676FBGA
System Gates 3.00E6 3.00E6
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other Other; 1.5V
Package Type Other; 676-BGA Other; 676-BGA
Pins 676 676
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-1X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details