Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-5BFG957I XC2V3000-5BFG957I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939251-XC2V3000-5BFG 957I Series: Virtex®-II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 684 1769472 957-BBGA, FCBGA Package: Tray Package: 957-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 684 Part Status: Obsolete Family Name: XC2V3000 Categories: Integrated Circuits (ICs) Case / Package: 957-FCBGA (40x40) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939251-XC2V3000-5BFG 957I Series: Virtex®-II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 684 1769472 957-BBGA, FCBGA Package: Tray Package: 957-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 684 Part Status: Obsolete Family Name: XC2V3000 Categories: Integrated Circuits (ICs) Case / Package: 957-FCBGA (40x40) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-5BFG957I - 939251-XC2V3000-5BFG957I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-5BFG957I
939251-XC2V3000-5BFG957I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-5BFG957I 939251-XC2V3000-5BFG957I
Manufacturer: Xilinx Inc. Win Source Part Number: 939251-XC2V3000-5BFG 957I Series: Virtex®-II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 684 1769472 957-BBGA, FCBGA Package: Tray Package: 957-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 684 Part Status: Obsolete Family Name: XC2V3000 Categories: Integrated Circuits (ICs) Case / Package: 957-FCBGA (40x40) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939251-XC2V3000-5BFG957I
Series: Virtex®-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 684 1769472 957-BBGA, FCBGA
Package: Tray
Package: 957-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 684
Part Status: Obsolete
Family Name: XC2V3000
Categories: Integrated Circuits (ICs)
Case / Package: 957-FCBGA (40x40)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC2V3000-5BFG957I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC2V3000-5BFG957I
FPGA Programmable Logic Device 696-XC2V3000-5BFG957I
IC FPGA 684 I/O 957FCBGA Product overview: XC2V3000-5BFG957I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V3000-5BFG957 I can be used for catalog matching and distributor lookup.

IC FPGA 684 I/O 957FCBGA Product overview: XC2V3000-5BFG957I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V3000-5BFG957I can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939251-XC2V3000-5BFG957I 696-XC2V3000-5BFG957I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-5BFG957I FPGA Programmable Logic Device
Package Type Other; 957-FCBGA (40x40) Other; 957-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-1X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details