Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2V3000-4FGG676I

Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 484 1769472 676-BGA
Request a Quote Datasheet
Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 484 1769472 676-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2V3000-4FGG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V3000-4FGG676I-ND
FPGAs (Field Programmable Gate Array) XC2V3000-4FGG676I-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 484 1769472 676-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 484 1769472 676-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FGG676I - 813217-XC2V3000-4FGG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FGG676I
813217-XC2V3000-4FGG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FGG676I 813217-XC2V3000-4FGG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 813217-XC2V3000-4FGG 676I Packaging: Tray Mounting Style: SMD Number of I/O: 484 Number of LABs/CLBs: 3584 Total RAM Bits: 1769472 Number of Gates: 3000000 Part Status: Obsolete (End Of Life) Supplier Device Package: 676-FBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 676-BGA Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: XC2V3000

Manufacturer: Xilinx Inc.
Win Source Part Number: 813217-XC2V3000-4FGG676I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 484
Number of LABs/CLBs: 3584
Total RAM Bits: 1769472
Number of Gates: 3000000
Part Status: Obsolete (End Of Life)
Supplier Device Package: 676-FBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 676-BGA
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: XC2V3000

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FGG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V3000-4FGG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V3000-4FGG676I
IC FPGA 484 I/O 676FBGA

IC FPGA 484 I/O 676FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2V3000-4FGG676I-ND 813217-XC2V3000-4FGG676I XC2V3000-4FGG676I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FGG676I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details