Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FGG676C XC2V3000-4FGG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057584-XC2V3000-4FGG 676C Mounting: SMD (SMT) Number of I/O: 484 Number of LABs/CLBs: 3584 Total RAM Bits: 1769472 Number of Gates: 3000000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057584-XC2V3000-4FGG 676C Mounting: SMD (SMT) Number of I/O: 484 Number of LABs/CLBs: 3584 Total RAM Bits: 1769472 Number of Gates: 3000000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FGG676C - 057584-XC2V3000-4FGG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FGG676C
057584-XC2V3000-4FGG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FGG676C 057584-XC2V3000-4FGG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 057584-XC2V3000-4FGG 676C Mounting: SMD (SMT) Number of I/O: 484 Number of LABs/CLBs: 3584 Total RAM Bits: 1769472 Number of Gates: 3000000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057584-XC2V3000-4FGG676C
Mounting: SMD (SMT)
Number of I/O: 484
Number of LABs/CLBs: 3584
Total RAM Bits: 1769472
Number of Gates: 3000000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FBGA (27x27)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1354-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1354-ND
FPGAs (Field Programmable Gate Array) 122-1354-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 484 1769472 676-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 484 1769472 676-BGA

Buy Now Datasheet
IC FPGA 484 I/O 676FBGA - 903-XC2V3000-4FGG676C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 484 I/O 676FBGA
903-XC2V3000-4FGG676C
IC FPGA 484 I/O 676FBGA 903-XC2V3000-4FGG676C
IC FPGA 484 I/O 676FBGA

IC FPGA 484 I/O 676FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FGG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V3000-4FGG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V3000-4FGG676C
IC FPGA 484 I/O 676FBGA

IC FPGA 484 I/O 676FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057584-XC2V3000-4FGG676C 122-1354-ND 903-XC2V3000-4FGG676C XC2V3000-4FGG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FGG676C FPGAs (Field Programmable Gate Array) IC FPGA 484 I/O 676FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 3.00E6 3.00E6
Package Type Other; 676-FBGA (27x27) Other; 676-BGA Other; 676-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5V Other
Pins 676 676
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details