Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2V3000-4FG676I

Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 484 1769472 676-BGA
Request a Quote Datasheet
Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 484 1769472 676-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2V3000-4FG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V3000-4FG676I-ND
FPGAs (Field Programmable Gate Array) XC2V3000-4FG676I-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 484 1769472 676-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 484 1769472 676-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FG676I - 084353-XC2V3000-4FG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FG676I
084353-XC2V3000-4FG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FG676I 084353-XC2V3000-4FG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 084353-XC2V3000-4FG6 76I Mounting: Sub-Base Mount Number of I/O: 484 Number of LABs/CLBs: 3584 Total RAM Bits: 1769472 Number of Gates: 3000000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084353-XC2V3000-4FG676I
Mounting: Sub-Base Mount
Number of I/O: 484
Number of LABs/CLBs: 3584
Total RAM Bits: 1769472
Number of Gates: 3000000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 676-FCBGA (27x27)
Supply Voltage - Operating: 1.425 V to 1.575 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FPGA 484 I/O 676FBGA - XC2V3000-4FG676I - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC FPGA 484 I/O 676FBGA
XC2V3000-4FG676I
IC FPGA 484 I/O 676FBGA XC2V3000-4FG676I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V3000-4FG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V3000-4FG676I
IC FPGA 484 I/O 676FCBGA

IC FPGA 484 I/O 676FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2V3000-4FG676I-ND 084353-XC2V3000-4FG676I XC2V3000-4FG676I XC2V3000-4FG676I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FG676I IC FPGA 484 I/O 676FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-BGA Other; 676-FCBGA (27x27) Other; 676FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SBC356-1 - Lingto Electronic Limited
Specs
System Gates 199000
Logic Cells / Logic Blocks 2880
User I/Os 220 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details