Manufacturer: Xilinx Inc.
Win Source Part Number: 721151-XC2V3000-4FF1
Mounting Style: SMD
Number of LABs/CLBs: 3584
Total RAM Bits: 1769472
Number of Gates: 3000000
Categories: Integrated Circuits
Supplier Device Package: 1152-CFCBGA (35x35)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 1152-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: XC2V3000
Manufacturer Pack Quantity: 24
MSL Level: 4 (72 Hours)
The number of I/O: 720
Supply Voltage (V): 1.425V ~ 1.575V
Virtex®-II Field Programmable Gate Array (FPGA) IC 720 1769472 1152-BBGA, FCBGA
IC FPGA 720 I/O 1152FCBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 721151-XC2V3000-4FF1152I | XC2V3000-4FF1152I-ND | XC2V3000-4FF1152I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FF1152I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 3.00E6 |