Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4BG728I XC2V3000-4BG728I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214098-XC2V3000-4BG7 28I Mounting: SMD (SMT) Number of I/O: 516 Number of LABs/CLBs: 3584 Total RAM Bits: 1769472 Number of Gates: 3000000 Family Name: XC2V3000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 728-MBGA (35x35) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XC2V3000-4BG728C; XC2V3000-4BGG728I; XC2V3000-4BGG728C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214098-XC2V3000-4BG7 28I Mounting: SMD (SMT) Number of I/O: 516 Number of LABs/CLBs: 3584 Total RAM Bits: 1769472 Number of Gates: 3000000 Family Name: XC2V3000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 728-MBGA (35x35) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XC2V3000-4BG728C; XC2V3000-4BGG728I; XC2V3000-4BGG728C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4BG728I - 214098-XC2V3000-4BG728I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4BG728I
214098-XC2V3000-4BG728I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4BG728I 214098-XC2V3000-4BG728I
Manufacturer: Xilinx Inc. Win Source Part Number: 214098-XC2V3000-4BG7 28I Mounting: SMD (SMT) Number of I/O: 516 Number of LABs/CLBs: 3584 Total RAM Bits: 1769472 Number of Gates: 3000000 Family Name: XC2V3000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 728-MBGA (35x35) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XC2V3000-4BG728C; XC2V3000-4BGG728I; XC2V3000-4BGG728C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214098-XC2V3000-4BG728I
Mounting: SMD (SMT)
Number of I/O: 516
Number of LABs/CLBs: 3584
Total RAM Bits: 1769472
Number of Gates: 3000000
Family Name: XC2V3000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 728-MBGA (35x35)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): XC2V3000-4BG728C; XC2V3000-4BGG728I; XC2V3000-4BGG728C;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V3000-4BG728I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V3000-4BG728I-ND
FPGAs (Field Programmable Gate Array) XC2V3000-4BG728I-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 516 1769472 728-BBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 516 1769472 728-BBGA

Buy Now Datasheet
IC FPGA 516 I/O 728MBGA - 903-XC2V3000-4BG728I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 516 I/O 728MBGA
903-XC2V3000-4BG728I
IC FPGA 516 I/O 728MBGA 903-XC2V3000-4BG728I
IC FPGA 516 I/O 728MBGA

IC FPGA 516 I/O 728MBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4BG728I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V3000-4BG728I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V3000-4BG728I
IC FPGA 516 I/O 728MBGA

IC FPGA 516 I/O 728MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214098-XC2V3000-4BG728I XC2V3000-4BG728I-ND 903-XC2V3000-4BG728I XC2V3000-4BG728I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4BG728I FPGAs (Field Programmable Gate Array) IC FPGA 516 I/O 728MBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 3.00E6 3.00E6
Package Type Other; 728-MBGA (35x35) Other; 728-BBGA Other; 728-BBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5V Other
Pins 728 728
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details