Virtex®-II Field Programmable Gate Array (FPGA) IC 172 442368 256-BGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 799615-XC2V250-6FGG2
Series: Virtex-II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 172
Number of LABs/CLBs: 384
Total RAM Bits: 442368
Number of Gates: 250000
Part Status: Obsolete(EOL)
Family Name: XC2V250
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): M7AGL1000-FFG256ES; M7AGL1000-FFG256PP; M7AGL1000-FGG256I; M7AGL1000-FGG256PP;
Introduction Date: February 18, 1998
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC FPGA 172 I/O 256FBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC2V250-6FGG256C-ND | 799615-XC2V250-6FGG256C | XC2V250-6FGG256C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-6FGG256C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BGA |