Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-5FGG256C XC2V250-5FGG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1118583-XC2V250-5FGG 256C Mounting: SMD (SMT) Number of I/O: 172 Number of LABs/CLBs: 384 Total RAM Bits: 442368 Number of Gates: 250000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1118583-XC2V250-5FGG 256C Mounting: SMD (SMT) Number of I/O: 172 Number of LABs/CLBs: 384 Total RAM Bits: 442368 Number of Gates: 250000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-5FGG256C - 1118583-XC2V250-5FGG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-5FGG256C
1118583-XC2V250-5FGG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-5FGG256C 1118583-XC2V250-5FGG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 1118583-XC2V250-5FGG 256C Mounting: SMD (SMT) Number of I/O: 172 Number of LABs/CLBs: 384 Total RAM Bits: 442368 Number of Gates: 250000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 1118583-XC2V250-5FGG256C
Mounting: SMD (SMT)
Number of I/O: 172
Number of LABs/CLBs: 384
Total RAM Bits: 442368
Number of Gates: 250000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V250-5FGG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V250-5FGG256C-ND
FPGAs (Field Programmable Gate Array) XC2V250-5FGG256C-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 172 442368 256-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 172 442368 256-BGA

Buy Now Datasheet
IC FPGA 172 I/O 256FBGA - 903-XC2V250-5FGG256C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 172 I/O 256FBGA
903-XC2V250-5FGG256C
IC FPGA 172 I/O 256FBGA 903-XC2V250-5FGG256C
IC FPGA 172 I/O 256FBGA

IC FPGA 172 I/O 256FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-5FGG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V250-5FGG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V250-5FGG256C
IC FPGA 172 I/O 256FBGA

IC FPGA 172 I/O 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1118583-XC2V250-5FGG256C XC2V250-5FGG256C-ND 903-XC2V250-5FGG256C XC2V250-5FGG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-5FGG256C FPGAs (Field Programmable Gate Array) IC FPGA 172 I/O 256FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 250000 250000
Package Type Other; 256-FBGA (17x17) Other; 256-BGA Other; 256-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details