Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-5CS144I XC2V250-5CS144I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031907-XC2V250-5CS1 44I Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V RAM Size: 54 kB Number of Pins: 144 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 5 Number of Registers: 3072
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031907-XC2V250-5CS1 44I Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V RAM Size: 54 kB Number of Pins: 144 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 5 Number of Registers: 3072
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-5CS144I - 1031907-XC2V250-5CS144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-5CS144I
1031907-XC2V250-5CS144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-5CS144I 1031907-XC2V250-5CS144I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031907-XC2V250-5CS1 44I Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V RAM Size: 54 kB Number of Pins: 144 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 5 Number of Registers: 3072

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031907-XC2V250-5CS144I
Mounting: SMD (SMT)
Operating Supply Voltage: 1.5 V
RAM Size: 54 kB
Number of Pins: 144
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Speed Grade: 5
Number of Registers: 3072

Buy Now
Contact for details Product overview: XC2V250-5CS144I from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V250-5CS144I can be used for catalog matching and distributor lookup.

Contact for details Product overview: XC2V250-5CS144I from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V250-5CS144I can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1031907-XC2V250-5CS144I 696-XC2V250-5CS144I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-5CS144I Fpga
Registers 3072 3072
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details