Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2V250-4FGG456C

Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 200 442368 456-BBGA
Request a Quote Datasheet
Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 200 442368 456-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2V250-4FGG456C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V250-4FGG456C-ND
FPGAs (Field Programmable Gate Array) XC2V250-4FGG456C-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 200 442368 456-BBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 200 442368 456-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4FGG456C - 814241-XC2V250-4FGG456C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4FGG456C
814241-XC2V250-4FGG456C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4FGG456C 814241-XC2V250-4FGG456C
Manufacturer: Xilinx Inc. Win Source Part Number: 814241-XC2V250-4FGG4 56C Packaging: Tray Mounting Style: SMD Number of I/O: 200 Number of LABs/CLBs: 384 Total RAM Bits: 442368 Number of Gates: 250000 Part Status: Obsolete (End Of Life) Supplier Device Package: 456-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 456-BBGA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: XC2V250

Manufacturer: Xilinx Inc.
Win Source Part Number: 814241-XC2V250-4FGG456C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 200
Number of LABs/CLBs: 384
Total RAM Bits: 442368
Number of Gates: 250000
Part Status: Obsolete (End Of Life)
Supplier Device Package: 456-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 456-BBGA
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: XC2V250

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4FGG456C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V250-4FGG456C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V250-4FGG456C
IC FPGA 200 I/O 456FBGA

IC FPGA 200 I/O 456FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2V250-4FGG456C-ND 814241-XC2V250-4FGG456C XC2V250-4FGG456C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4FGG456C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 456-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details