Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4FGG256I XC2V250-4FGG256I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939242-XC2V250-4FGG2 56I Series: Virtex®-II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 172 442368 256-BGA Package: Tray Package: 256-BGA Mounting: Surface Mount Number of I/O: 172 Part Status: Obsolete Family Name: XC2V250 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A001A7B Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939242-XC2V250-4FGG2 56I Series: Virtex®-II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 172 442368 256-BGA Package: Tray Package: 256-BGA Mounting: Surface Mount Number of I/O: 172 Part Status: Obsolete Family Name: XC2V250 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A001A7B Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4FGG256I - 939242-XC2V250-4FGG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4FGG256I
939242-XC2V250-4FGG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4FGG256I 939242-XC2V250-4FGG256I
Manufacturer: Xilinx Inc. Win Source Part Number: 939242-XC2V250-4FGG2 56I Series: Virtex®-II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 172 442368 256-BGA Package: Tray Package: 256-BGA Mounting: Surface Mount Number of I/O: 172 Part Status: Obsolete Family Name: XC2V250 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A001A7B Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939242-XC2V250-4FGG256I
Series: Virtex®-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 172 442368 256-BGA
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 172
Part Status: Obsolete
Family Name: XC2V250
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: 3A001A7B
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V250-4FGG256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V250-4FGG256I-ND
FPGAs (Field Programmable Gate Array) XC2V250-4FGG256I-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 172 442368 256-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 172 442368 256-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4FGG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V250-4FGG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V250-4FGG256I
IC FPGA 172 I/O 256FBGA

IC FPGA 172 I/O 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939242-XC2V250-4FGG256I XC2V250-4FGG256I-ND XC2V250-4FGG256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4FGG256I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-FBGA (17x17) Other; 256-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BI652-2 - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details