Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4CSG144I XC2V250-4CSG144I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084431-XC2V250-4CSG1 44I Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 384 Total RAM Bits: 442368 Number of Gates: 250000 Family Name: XC2V250 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 144-LCSBGA (12x12) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XC2V250-4CS144I; XC2V250-4CSG144C; XC2V250-4CS144C; Introduction Date: February 18, 1998 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084431-XC2V250-4CSG1 44I Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 384 Total RAM Bits: 442368 Number of Gates: 250000 Family Name: XC2V250 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 144-LCSBGA (12x12) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XC2V250-4CS144I; XC2V250-4CSG144C; XC2V250-4CS144C; Introduction Date: February 18, 1998 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4CSG144I - 084431-XC2V250-4CSG144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4CSG144I
084431-XC2V250-4CSG144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4CSG144I 084431-XC2V250-4CSG144I
Manufacturer: Xilinx Inc. Win Source Part Number: 084431-XC2V250-4CSG1 44I Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 384 Total RAM Bits: 442368 Number of Gates: 250000 Family Name: XC2V250 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 144-LCSBGA (12x12) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XC2V250-4CS144I; XC2V250-4CSG144C; XC2V250-4CS144C; Introduction Date: February 18, 1998 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084431-XC2V250-4CSG144I
Mounting: SMD (SMT)
Number of I/O: 92
Number of LABs/CLBs: 384
Total RAM Bits: 442368
Number of Gates: 250000
Family Name: XC2V250
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 144-LCSBGA (12x12)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): XC2V250-4CS144I; XC2V250-4CSG144C; XC2V250-4CS144C;
Introduction Date: February 18, 1998
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4CSG144I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V250-4CSG144I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V250-4CSG144I
IC FPGA 92 I/O 144CSBGA

IC FPGA 92 I/O 144CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084431-XC2V250-4CSG144I XC2V250-4CSG144I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4CSG144I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 250000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details