Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4CS144I XC2V250-4CS144I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220389-XC2V250-4CS1 44I Operating Supply Voltage: 1.5 V RAM Size: 54 kB Number of Pins: 144 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: BGA Alternative Parts (Cross-Reference): XC2V2504CS144I; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C Speed Grade: 4 Number of Registers: 3072
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220389-XC2V250-4CS1 44I Operating Supply Voltage: 1.5 V RAM Size: 54 kB Number of Pins: 144 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: BGA Alternative Parts (Cross-Reference): XC2V2504CS144I; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C Speed Grade: 4 Number of Registers: 3072
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4CS144I - 1220389-XC2V250-4CS144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4CS144I
1220389-XC2V250-4CS144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4CS144I 1220389-XC2V250-4CS144I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220389-XC2V250-4CS1 44I Operating Supply Voltage: 1.5 V RAM Size: 54 kB Number of Pins: 144 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: BGA Alternative Parts (Cross-Reference): XC2V2504CS144I; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C Speed Grade: 4 Number of Registers: 3072

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220389-XC2V250-4CS144I
Operating Supply Voltage: 1.5 V
RAM Size: 54 kB
Number of Pins: 144
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: BGA
Alternative Parts (Cross-Reference): XC2V2504CS144I;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 100 °C
Speed Grade: 4
Number of Registers: 3072

Buy Now
Contact for details Product overview: XC2V250-4CS144I from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V250-4CS144I can be used for catalog matching and distributor lookup.

Contact for details Product overview: XC2V250-4CS144I from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V250-4CS144I can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1220389-XC2V250-4CS144I 696-XC2V250-4CS144I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4CS144I Fpga
Registers 3072 3072
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details