Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-5FGG676I XC2V2000-5FGG676I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799613-XC2V2000-5FGG 676I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 456 Number of LABs/CLBs: 2688 Total RAM Bits: 1032192 Number of Gates: 2000000 Part Status: Obsolete(EOL) Family Name: XC2V2000 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): M1A3PE1500-FFGG676; AFS1500-FFG676; AFS1500-1FGG676; M1A3PE1500-FFG676; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799613-XC2V2000-5FGG 676I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 456 Number of LABs/CLBs: 2688 Total RAM Bits: 1032192 Number of Gates: 2000000 Part Status: Obsolete(EOL) Family Name: XC2V2000 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): M1A3PE1500-FFGG676; AFS1500-FFG676; AFS1500-1FGG676; M1A3PE1500-FFG676; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-5FGG676I - 799613-XC2V2000-5FGG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-5FGG676I
799613-XC2V2000-5FGG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-5FGG676I 799613-XC2V2000-5FGG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 799613-XC2V2000-5FGG 676I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 456 Number of LABs/CLBs: 2688 Total RAM Bits: 1032192 Number of Gates: 2000000 Part Status: Obsolete(EOL) Family Name: XC2V2000 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): M1A3PE1500-FFGG676; AFS1500-FFG676; AFS1500-1FGG676; M1A3PE1500-FFG676; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799613-XC2V2000-5FGG676I
Series: Virtex-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 676-BGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 456
Number of LABs/CLBs: 2688
Total RAM Bits: 1032192
Number of Gates: 2000000
Part Status: Obsolete(EOL)
Family Name: XC2V2000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FBGA (27x27)
Alternative Parts (Cross-Reference): M1A3PE1500-FFGG676; AFS1500-FFG676; AFS1500-1FGG676; M1A3PE1500-FFG676;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V2000-5FGG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V2000-5FGG676I-ND
FPGAs (Field Programmable Gate Array) XC2V2000-5FGG676I-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 456 1032192 676-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 456 1032192 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-5FGG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V2000-5FGG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V2000-5FGG676I
IC FPGA 456 I/O 676FBGA

IC FPGA 456 I/O 676FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799613-XC2V2000-5FGG676I XC2V2000-5FGG676I-ND XC2V2000-5FGG676I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-5FGG676I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 2.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC208-2 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 159 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details