Virtex®-II Field Programmable Gate Array (FPGA) IC 624 1032192 896-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 799612-XC2V2000-5FF8
Series: Virtex-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 896-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 624
Number of LABs/CLBs: 2688
Total RAM Bits: 1032192
Number of Gates: 2000000
Part Status: Obsolete(EOL)
Family Name: XC2V2000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 896-FCBGA (31x31)
Alternative Parts (Cross-Reference): M1AGLE3000V5-FFG896;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC FPGA 624 I/O 896FCBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC2V2000-5FF896I-ND | 799612-XC2V2000-5FF896I | XC2V2000-5FF896I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-5FF896I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 896-BBGA, FCBGA |