Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-5BG575C XC2V2000-5BG575C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232636-XC2V2000-5BG 575C Operating Supply Voltage: 1.5 V RAM Size: 126 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: BGA Alternative Parts (Cross-Reference): XC2V20005BG575C; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 5 Number of Registers: 21504
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232636-XC2V2000-5BG 575C Operating Supply Voltage: 1.5 V RAM Size: 126 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: BGA Alternative Parts (Cross-Reference): XC2V20005BG575C; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 5 Number of Registers: 21504
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-5BG575C - 1232636-XC2V2000-5BG575C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-5BG575C
1232636-XC2V2000-5BG575C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-5BG575C 1232636-XC2V2000-5BG575C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232636-XC2V2000-5BG 575C Operating Supply Voltage: 1.5 V RAM Size: 126 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: BGA Alternative Parts (Cross-Reference): XC2V20005BG575C; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 5 Number of Registers: 21504

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232636-XC2V2000-5BG575C
Operating Supply Voltage: 1.5 V
RAM Size: 126 kB
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: BGA
Alternative Parts (Cross-Reference): XC2V20005BG575C;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 5
Number of Registers: 21504

Buy Now
Contact for details Product overview: XC2V2000-5BG575C from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V2000-5BG575C can be used for catalog matching and distributor lookup.

Contact for details Product overview: XC2V2000-5BG575C from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V2000-5BG575C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1232636-XC2V2000-5BG575C 696-XC2V2000-5BG575C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-5BG575C Fpga
Registers 21504 21504
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-2 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 196 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details