Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2V2000-4FGG676C

Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 456 1032192 676-BGA
Request a Quote Datasheet
Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 456 1032192 676-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1351-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1351-ND
FPGAs (Field Programmable Gate Array) 122-1351-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 456 1032192 676-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 456 1032192 676-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-4FGG676C - 214093-XC2V2000-4FGG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-4FGG676C
214093-XC2V2000-4FGG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-4FGG676C 214093-XC2V2000-4FGG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 214093-XC2V2000-4FGG 676C Mounting: SMD (SMT) Number of I/O: 456 Number of LABs/CLBs: 2688 Total RAM Bits: 1032192 Number of Gates: 2000000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214093-XC2V2000-4FGG676C
Mounting: SMD (SMT)
Number of I/O: 456
Number of LABs/CLBs: 2688
Total RAM Bits: 1032192
Number of Gates: 2000000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FBGA (27x27)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-4FGG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V2000-4FGG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V2000-4FGG676C
IC FPGA 456 I/O 676FBGA

IC FPGA 456 I/O 676FBGA

Supplier's Site
FPGA 456 I/O 676FBGA - XC2V2000-4FGG676C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 456 I/O 676FBGA
XC2V2000-4FGG676C
FPGA 456 I/O 676FBGA XC2V2000-4FGG676C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1351-ND 214093-XC2V2000-4FGG676C XC2V2000-4FGG676C XC2V2000-4FGG676C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-4FGG676C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 456 I/O 676FBGA
Package Type Other; 676-BGA Other; 676-FBGA (27x27) Other; 676FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details