Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2V2000-4FG676I

Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 456 1032192 676-BGA
Request a Quote Datasheet
Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 456 1032192 676-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2V2000-4FG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V2000-4FG676I-ND
FPGAs (Field Programmable Gate Array) XC2V2000-4FG676I-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 456 1032192 676-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 456 1032192 676-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-4FG676I - 799611-XC2V2000-4FG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-4FG676I
799611-XC2V2000-4FG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-4FG676I 799611-XC2V2000-4FG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 799611-XC2V2000-4FG6 76I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 456 Number of LABs/CLBs: 2688 Total RAM Bits: 1032192 Number of Gates: 2000000 Part Status: Obsolete(EOL) Family Name: XC2V2000 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M1A3PE1500-FFGG676; AFS1500-FFG676; AFS1500-1FGG676; M1A3PE1500-FFG676; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799611-XC2V2000-4FG676I
Series: Virtex-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 676-BBGA, FCBGA
Mounting: Sub-Base Mount
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 456
Number of LABs/CLBs: 2688
Total RAM Bits: 1032192
Number of Gates: 2000000
Part Status: Obsolete(EOL)
Family Name: XC2V2000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): M1A3PE1500-FFGG676; AFS1500-FFG676; AFS1500-1FGG676; M1A3PE1500-FFG676;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-4FG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V2000-4FG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V2000-4FG676I
IC FPGA 456 I/O 676FCBGA

IC FPGA 456 I/O 676FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2V2000-4FG676I-ND 799611-XC2V2000-4FG676I XC2V2000-4FG676I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-4FG676I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-BGA
Unlock Full Specs
to access all available technical data