Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2V2000-4BGG575C

Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 408 1032192 575-BBGA
Request a Quote Datasheet
Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 408 1032192 575-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2V2000-4BGG575C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V2000-4BGG575C-ND
FPGAs (Field Programmable Gate Array) XC2V2000-4BGG575C-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 408 1032192 575-BBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 408 1032192 575-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-4BGG575C - 939237-XC2V2000-4BGG575C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-4BGG575C
939237-XC2V2000-4BGG575C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-4BGG575C 939237-XC2V2000-4BGG575C
Manufacturer: Xilinx Inc. Win Source Part Number: 939237-XC2V2000-4BGG 575C Series: Virtex®-II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 408 1032192 575-BBGA Package: Tray Package: 575-BBGA Mounting: Surface Mount Number of I/O: 408 Part Status: Obsolete Family Name: XC2V2000 Categories: Integrated Circuits (ICs) Case / Package: 575-BGA (31x31) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939237-XC2V2000-4BGG575C
Series: Virtex®-II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 408 1032192 575-BBGA
Package: Tray
Package: 575-BBGA
Mounting: Surface Mount
Number of I/O: 408
Part Status: Obsolete
Family Name: XC2V2000
Categories: Integrated Circuits (ICs)
Case / Package: 575-BGA (31x31)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-4BGG575C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V2000-4BGG575C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V2000-4BGG575C
IC FPGA 408 I/O 575BGA

IC FPGA 408 I/O 575BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2V2000-4BGG575C-ND 939237-XC2V2000-4BGG575C XC2V2000-4BGG575C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-4BGG575C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 575-BBGA Other; 575-BGA (31x31)
Unlock Full Specs
to access all available technical data

Similar Products

DIP FPGA Programmable Logic Device - 719-EP610PC-30 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 33.3 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details