Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2V2000-4BG575I

Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 408 1032192 575-BBGA
Request a Quote Datasheet
Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 408 1032192 575-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2V2000-4BG575I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V2000-4BG575I-ND
FPGAs (Field Programmable Gate Array) XC2V2000-4BG575I-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 408 1032192 575-BBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 408 1032192 575-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-4BG575I - 799609-XC2V2000-4BG575I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-4BG575I
799609-XC2V2000-4BG575I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-4BG575I 799609-XC2V2000-4BG575I
Manufacturer: Xilinx Inc. Win Source Part Number: 799609-XC2V2000-4BG5 75I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 575-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 408 Number of LABs/CLBs: 2688 Total RAM Bits: 1032192 Number of Gates: 2000000 Part Status: Obsolete(EOL) Family Name: XC2V2000 Categories: Integrated Circuits (ICs) Manufacturer Package: 575-BGA (31x31) Alternative Parts (Cross-Reference): XC2V2000-4BGG575I; XC2V2000-4BGG575C ; XC2V2000-4BG575C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 799609-XC2V2000-4BG575I
Series: Virtex-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 575-BBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 408
Number of LABs/CLBs: 2688
Total RAM Bits: 1032192
Number of Gates: 2000000
Part Status: Obsolete(EOL)
Family Name: XC2V2000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 575-BGA (31x31)
Alternative Parts (Cross-Reference): XC2V2000-4BGG575I; XC2V2000-4BGG575C ; XC2V2000-4BG575C;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-4BG575I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V2000-4BG575I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V2000-4BG575I
IC FPGA 408 I/O 575BGA

IC FPGA 408 I/O 575BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2V2000-4BG575I-ND 799609-XC2V2000-4BG575I XC2V2000-4BG575I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V2000-4BG575I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 575-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 10570
User I/Os 362 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details