Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-6FGG676C XC2V1500-6FGG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214091-XC2V1500-6FGG 676C Mounting: SMD (SMT) Number of I/O: 392 Number of LABs/CLBs: 1920 Total RAM Bits: 884736 Number of Gates: 1500000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214091-XC2V1500-6FGG 676C Mounting: SMD (SMT) Number of I/O: 392 Number of LABs/CLBs: 1920 Total RAM Bits: 884736 Number of Gates: 1500000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-6FGG676C - 214091-XC2V1500-6FGG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-6FGG676C
214091-XC2V1500-6FGG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-6FGG676C 214091-XC2V1500-6FGG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 214091-XC2V1500-6FGG 676C Mounting: SMD (SMT) Number of I/O: 392 Number of LABs/CLBs: 1920 Total RAM Bits: 884736 Number of Gates: 1500000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214091-XC2V1500-6FGG676C
Mounting: SMD (SMT)
Number of I/O: 392
Number of LABs/CLBs: 1920
Total RAM Bits: 884736
Number of Gates: 1500000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FBGA (27x27)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V1500-6FGG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V1500-6FGG676C-ND
FPGAs (Field Programmable Gate Array) XC2V1500-6FGG676C-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 392 884736 676-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 392 884736 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-6FGG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V1500-6FGG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V1500-6FGG676C
IC FPGA 392 I/O 676FBGA

IC FPGA 392 I/O 676FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214091-XC2V1500-6FGG676C XC2V1500-6FGG676C-ND XC2V1500-6FGG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-6FGG676C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.50E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724I8 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details