Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-6FG676C XC2V1500-6FG676C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231341-XC2V1500-6FG 676C Operating Supply Voltage: 1.5 V RAM Size: 108 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Alternative Parts (Cross-Reference): XC2V15006FG676C; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 6 Number of Registers: 15360
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231341-XC2V1500-6FG 676C Operating Supply Voltage: 1.5 V RAM Size: 108 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Alternative Parts (Cross-Reference): XC2V15006FG676C; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 6 Number of Registers: 15360
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-6FG676C - 1231341-XC2V1500-6FG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-6FG676C
1231341-XC2V1500-6FG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-6FG676C 1231341-XC2V1500-6FG676C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231341-XC2V1500-6FG 676C Operating Supply Voltage: 1.5 V RAM Size: 108 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Alternative Parts (Cross-Reference): XC2V15006FG676C; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 6 Number of Registers: 15360

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231341-XC2V1500-6FG676C
Operating Supply Voltage: 1.5 V
RAM Size: 108 kB
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FBGA
Alternative Parts (Cross-Reference): XC2V15006FG676C;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 6
Number of Registers: 15360

Buy Now
Contact for details Product overview: XC2V1500-6FG676C from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V1500-6FG676C can be used for catalog matching and distributor lookup.

Contact for details Product overview: XC2V1500-6FG676C from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V1500-6FG676C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1231341-XC2V1500-6FG676C 696-XC2V1500-6FG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-6FG676C Fpga
Registers 15360 15360
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2N - Lingto Electronic Limited
Specs
System Gates 56000
Logic Cells / Logic Blocks 576
User I/Os 120 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details