Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-6BGG575C XC2V1500-6BGG575C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799608-XC2V1500-6BGG 575C Series: Virtex-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 575-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 392 Number of LABs/CLBs: 1920 Total RAM Bits: 884736 Number of Gates: 1500000 Part Status: Obsolete(EOL) Family Name: XC2V1500 Categories: Integrated Circuits (ICs) Manufacturer Package: 575-BGA (31x31) Alternative Parts (Cross-Reference): XC2V1500-6BG575C; XC2V1500-6BG575I; XC2V1500-6BGG575I; Introduction Date: February 18, 1998 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799608-XC2V1500-6BGG 575C Series: Virtex-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 575-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 392 Number of LABs/CLBs: 1920 Total RAM Bits: 884736 Number of Gates: 1500000 Part Status: Obsolete(EOL) Family Name: XC2V1500 Categories: Integrated Circuits (ICs) Manufacturer Package: 575-BGA (31x31) Alternative Parts (Cross-Reference): XC2V1500-6BG575C; XC2V1500-6BG575I; XC2V1500-6BGG575I; Introduction Date: February 18, 1998 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-6BGG575C - 799608-XC2V1500-6BGG575C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-6BGG575C
799608-XC2V1500-6BGG575C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-6BGG575C 799608-XC2V1500-6BGG575C
Manufacturer: Xilinx Inc. Win Source Part Number: 799608-XC2V1500-6BGG 575C Series: Virtex-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 575-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 392 Number of LABs/CLBs: 1920 Total RAM Bits: 884736 Number of Gates: 1500000 Part Status: Obsolete(EOL) Family Name: XC2V1500 Categories: Integrated Circuits (ICs) Manufacturer Package: 575-BGA (31x31) Alternative Parts (Cross-Reference): XC2V1500-6BG575C; XC2V1500-6BG575I; XC2V1500-6BGG575I; Introduction Date: February 18, 1998 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799608-XC2V1500-6BGG575C
Series: Virtex-II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 575-BBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 392
Number of LABs/CLBs: 1920
Total RAM Bits: 884736
Number of Gates: 1500000
Part Status: Obsolete(EOL)
Family Name: XC2V1500
Categories: Integrated Circuits (ICs)
Manufacturer Package: 575-BGA (31x31)
Alternative Parts (Cross-Reference): XC2V1500-6BG575C; XC2V1500-6BG575I; XC2V1500-6BGG575I;
Introduction Date: February 18, 1998
ECCN: 3A991.d
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V1500-6BGG575C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V1500-6BGG575C-ND
FPGAs (Field Programmable Gate Array) XC2V1500-6BGG575C-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 392 884736 575-BBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 392 884736 575-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-6BGG575C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V1500-6BGG575C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V1500-6BGG575C
IC FPGA 392 I/O 575BGA

IC FPGA 392 I/O 575BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799608-XC2V1500-6BGG575C XC2V1500-6BGG575C-ND XC2V1500-6BGG575C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-6BGG575C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.50E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C9 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details