Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5FGG676C XC2V1500-5FGG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939236-XC2V1500-5FGG 676C Series: Virtex®-II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 392 884736 676-BGA Package: Tray Package: 676-BGA Mounting: Surface Mount Number of I/O: 392 Part Status: Obsolete Family Name: XC2V1500 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939236-XC2V1500-5FGG 676C Series: Virtex®-II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 392 884736 676-BGA Package: Tray Package: 676-BGA Mounting: Surface Mount Number of I/O: 392 Part Status: Obsolete Family Name: XC2V1500 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5FGG676C - 939236-XC2V1500-5FGG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5FGG676C
939236-XC2V1500-5FGG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5FGG676C 939236-XC2V1500-5FGG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 939236-XC2V1500-5FGG 676C Series: Virtex®-II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 392 884736 676-BGA Package: Tray Package: 676-BGA Mounting: Surface Mount Number of I/O: 392 Part Status: Obsolete Family Name: XC2V1500 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939236-XC2V1500-5FGG676C
Series: Virtex®-II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 392 884736 676-BGA
Package: Tray
Package: 676-BGA
Mounting: Surface Mount
Number of I/O: 392
Part Status: Obsolete
Family Name: XC2V1500
Categories: Integrated Circuits (ICs)
Case / Package: 676-FBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V1500-5FGG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V1500-5FGG676C-ND
FPGAs (Field Programmable Gate Array) XC2V1500-5FGG676C-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 392 884736 676-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 392 884736 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5FGG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V1500-5FGG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V1500-5FGG676C
IC FPGA 392 I/O 676FBGA

IC FPGA 392 I/O 676FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939236-XC2V1500-5FGG676C XC2V1500-5FGG676C-ND XC2V1500-5FGG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5FGG676C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-FBGA (27x27) Other; 676-BGA
Unlock Full Specs
to access all available technical data