Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5FG676I XC2V1500-5FG676I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799607-XC2V1500-5FG6 76I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 392 Number of LABs/CLBs: 1920 Total RAM Bits: 884736 Number of Gates: 1500000 Part Status: Obsolete(EOL) Family Name: XC2V1500 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M1AFS1500-FFGG676; M1AFS1500-1FGG676PP; M1AFS1500-FFG676I; M1AFS1500-FFGG676PP ; Introduction Date: February 18, 1998 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799607-XC2V1500-5FG6 76I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 392 Number of LABs/CLBs: 1920 Total RAM Bits: 884736 Number of Gates: 1500000 Part Status: Obsolete(EOL) Family Name: XC2V1500 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M1AFS1500-FFGG676; M1AFS1500-1FGG676PP; M1AFS1500-FFG676I; M1AFS1500-FFGG676PP ; Introduction Date: February 18, 1998 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5FG676I - 799607-XC2V1500-5FG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5FG676I
799607-XC2V1500-5FG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5FG676I 799607-XC2V1500-5FG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 799607-XC2V1500-5FG6 76I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 392 Number of LABs/CLBs: 1920 Total RAM Bits: 884736 Number of Gates: 1500000 Part Status: Obsolete(EOL) Family Name: XC2V1500 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M1AFS1500-FFGG676; M1AFS1500-1FGG676PP; M1AFS1500-FFG676I; M1AFS1500-FFGG676PP ; Introduction Date: February 18, 1998 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799607-XC2V1500-5FG676I
Series: Virtex-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 676-BBGA, FCBGA
Mounting: Sub-Base Mount
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 392
Number of LABs/CLBs: 1920
Total RAM Bits: 884736
Number of Gates: 1500000
Part Status: Obsolete(EOL)
Family Name: XC2V1500
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): M1AFS1500-FFGG676; M1AFS1500-1FGG676PP; M1AFS1500-FFG676I; M1AFS1500-FFGG676PP ;
Introduction Date: February 18, 1998
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V1500-5FG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V1500-5FG676I-ND
FPGAs (Field Programmable Gate Array) XC2V1500-5FG676I-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 392 884736 676-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 392 884736 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5FG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V1500-5FG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V1500-5FG676I
IC FPGA 392 I/O 676FCBGA

IC FPGA 392 I/O 676FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799607-XC2V1500-5FG676I XC2V1500-5FG676I-ND XC2V1500-5FG676I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5FG676I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.50E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1X - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details