Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5FF896I XC2V1500-5FF896I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214090-XC2V1500-5FF8 96I Mounting: SMD (SMT) Number of I/O: 528 Number of LABs/CLBs: 1920 Total RAM Bits: 884736 Number of Gates: 1500000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 896-FCBGA (31x31) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214090-XC2V1500-5FF8 96I Mounting: SMD (SMT) Number of I/O: 528 Number of LABs/CLBs: 1920 Total RAM Bits: 884736 Number of Gates: 1500000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 896-FCBGA (31x31) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5FF896I - 214090-XC2V1500-5FF896I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5FF896I
214090-XC2V1500-5FF896I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5FF896I 214090-XC2V1500-5FF896I
Manufacturer: Xilinx Inc. Win Source Part Number: 214090-XC2V1500-5FF8 96I Mounting: SMD (SMT) Number of I/O: 528 Number of LABs/CLBs: 1920 Total RAM Bits: 884736 Number of Gates: 1500000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 896-FCBGA (31x31) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214090-XC2V1500-5FF896I
Mounting: SMD (SMT)
Number of I/O: 528
Number of LABs/CLBs: 1920
Total RAM Bits: 884736
Number of Gates: 1500000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 896-FCBGA (31x31)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V1500-5FF896I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V1500-5FF896I-ND
FPGAs (Field Programmable Gate Array) XC2V1500-5FF896I-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 528 884736 896-BBGA, FCBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 528 884736 896-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5FF896I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V1500-5FF896I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V1500-5FF896I
IC FPGA 528 I/O 896FCBGA

IC FPGA 528 I/O 896FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214090-XC2V1500-5FF896I XC2V1500-5FF896I-ND XC2V1500-5FF896I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5FF896I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.50E6
Unlock Full Specs
to access all available technical data