Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5BGG575I XC2V1500-5BGG575I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043829-XC2V1500-5BGG 575I Mounting: SMD (SMT) Number of I/O: 392 Number of LABs/CLBs: 1920 Total RAM Bits: 884736 Number of Gates: 1500000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 575-BGA (31x31) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043829-XC2V1500-5BGG 575I Mounting: SMD (SMT) Number of I/O: 392 Number of LABs/CLBs: 1920 Total RAM Bits: 884736 Number of Gates: 1500000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 575-BGA (31x31) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5BGG575I - 043829-XC2V1500-5BGG575I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5BGG575I
043829-XC2V1500-5BGG575I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5BGG575I 043829-XC2V1500-5BGG575I
Manufacturer: Xilinx Inc. Win Source Part Number: 043829-XC2V1500-5BGG 575I Mounting: SMD (SMT) Number of I/O: 392 Number of LABs/CLBs: 1920 Total RAM Bits: 884736 Number of Gates: 1500000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 575-BGA (31x31) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 043829-XC2V1500-5BGG575I
Mounting: SMD (SMT)
Number of I/O: 392
Number of LABs/CLBs: 1920
Total RAM Bits: 884736
Number of Gates: 1500000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 575-BGA (31x31)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V1500-5BGG575I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V1500-5BGG575I-ND
FPGAs (Field Programmable Gate Array) XC2V1500-5BGG575I-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 392 884736 575-BBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 392 884736 575-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5BGG575I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V1500-5BGG575I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V1500-5BGG575I
IC FPGA 392 I/O 575BGA

IC FPGA 392 I/O 575BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 043829-XC2V1500-5BGG575I XC2V1500-5BGG575I-ND XC2V1500-5BGG575I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-5BGG575I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.50E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30DF780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 361 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details