Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-4FG676I XC2V1500-4FG676I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939234-XC2V1500-4FG6 76I Series: Virtex®-II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 392 884736 676-BGA Package: Tray Package: 676-BGA Mounting: Surface Mount Number of I/O: 392 Part Status: Obsolete Family Name: XC2V1500 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939234-XC2V1500-4FG6 76I Series: Virtex®-II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 392 884736 676-BGA Package: Tray Package: 676-BGA Mounting: Surface Mount Number of I/O: 392 Part Status: Obsolete Family Name: XC2V1500 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-4FG676I - 939234-XC2V1500-4FG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-4FG676I
939234-XC2V1500-4FG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-4FG676I 939234-XC2V1500-4FG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 939234-XC2V1500-4FG6 76I Series: Virtex®-II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 392 884736 676-BGA Package: Tray Package: 676-BGA Mounting: Surface Mount Number of I/O: 392 Part Status: Obsolete Family Name: XC2V1500 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939234-XC2V1500-4FG676I
Series: Virtex®-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 392 884736 676-BGA
Package: Tray
Package: 676-BGA
Mounting: Surface Mount
Number of I/O: 392
Part Status: Obsolete
Family Name: XC2V1500
Categories: Integrated Circuits (ICs)
Case / Package: 676-FBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V1500-4FG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V1500-4FG676I-ND
FPGAs (Field Programmable Gate Array) XC2V1500-4FG676I-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 392 884736 676-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 392 884736 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-4FG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V1500-4FG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V1500-4FG676I
IC FPGA 392 I/O 676FCBGA

IC FPGA 392 I/O 676FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939234-XC2V1500-4FG676I XC2V1500-4FG676I-ND XC2V1500-4FG676I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-4FG676I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-FBGA (27x27) Other; 676-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484I4AB - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 342 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details