Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2V1500-4FFG896C

Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 528 884736 896-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 528 884736 896-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2V1500-4FFG896C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V1500-4FFG896C-ND
FPGAs (Field Programmable Gate Array) XC2V1500-4FFG896C-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 528 884736 896-BBGA, FCBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 528 884736 896-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-4FFG896C - 214088-XC2V1500-4FFG896C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-4FFG896C
214088-XC2V1500-4FFG896C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-4FFG896C 214088-XC2V1500-4FFG896C
Manufacturer: Xilinx Inc. Win Source Part Number: 214088-XC2V1500-4FFG 896C Mounting: SMD (SMT) Number of I/O: 528 Number of LABs/CLBs: 1920 Total RAM Bits: 884736 Number of Gates: 1500000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 896-FCBGA (31x31) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214088-XC2V1500-4FFG896C
Mounting: SMD (SMT)
Number of I/O: 528
Number of LABs/CLBs: 1920
Total RAM Bits: 884736
Number of Gates: 1500000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 896-FCBGA (31x31)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-4FFG896C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V1500-4FFG896C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V1500-4FFG896C
IC FPGA 528 I/O 896FCBGA

IC FPGA 528 I/O 896FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2V1500-4FFG896C-ND 214088-XC2V1500-4FFG896C XC2V1500-4FFG896C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-4FFG896C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 896-BBGA, FCBGA Other; 896-FCBGA (31x31)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-2QI - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details