Virtex®-II Field Programmable Gate Array (FPGA) IC 392 884736 575-BBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 214087-XC2V1500-4BGG
Mounting: SMD (SMT)
Number of I/O: 392
Number of LABs/CLBs: 1920
Total RAM Bits: 884736
Number of Gates: 1500000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 575-BGA (31x31)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC FPGA 392 I/O 575BGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC2V1500-4BGG575C-ND | 214087-XC2V1500-4BGG575C | XC2V1500-4BGG575C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1500-4BGG575C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 575-BBGA | Other; 575-BGA (31x31) |