Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-6BG575C XC2V1000-6BG575C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188170-XC2V1000-6BG 575C Operating Supply Voltage: 1.5 V RAM Size: 90 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: BGA Alternative Parts (Cross-Reference): XC2V10006BG575C; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 6 Number of Registers: 10240
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188170-XC2V1000-6BG 575C Operating Supply Voltage: 1.5 V RAM Size: 90 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: BGA Alternative Parts (Cross-Reference): XC2V10006BG575C; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 6 Number of Registers: 10240
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-6BG575C - 1188170-XC2V1000-6BG575C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-6BG575C
1188170-XC2V1000-6BG575C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-6BG575C 1188170-XC2V1000-6BG575C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188170-XC2V1000-6BG 575C Operating Supply Voltage: 1.5 V RAM Size: 90 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: BGA Alternative Parts (Cross-Reference): XC2V10006BG575C; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 6 Number of Registers: 10240

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188170-XC2V1000-6BG575C
Operating Supply Voltage: 1.5 V
RAM Size: 90 kB
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: BGA
Alternative Parts (Cross-Reference): XC2V10006BG575C;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 6
Number of Registers: 10240

Buy Now
Xilinx BGA575 Product overview: XC2V1000-6BG575C from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V1000-6BG575C can be used for catalog matching and distributor lookup.

Xilinx BGA575 Product overview: XC2V1000-6BG575C from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V1000-6BG575C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1188170-XC2V1000-6BG575C 696-XC2V1000-6BG575C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-6BG575C Fpga
Registers 10240 10240
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-1N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 168 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details