Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2V1000-5FGG456I

Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 324 737280 456-BBGA
Request a Quote Datasheet
Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 324 737280 456-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2V1000-5FGG456I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V1000-5FGG456I-ND
FPGAs (Field Programmable Gate Array) XC2V1000-5FGG456I-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 324 737280 456-BBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 324 737280 456-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-5FGG456I - 799604-XC2V1000-5FGG456I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-5FGG456I
799604-XC2V1000-5FGG456I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-5FGG456I 799604-XC2V1000-5FGG456I
Manufacturer: Xilinx Inc. Win Source Part Number: 799604-XC2V1000-5FGG 456I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 324 Number of LABs/CLBs: 1280 Total RAM Bits: 737280 Number of Gates: 1000000 Part Status: Obsolete(EOL) Family Name: XC2V1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 456-FBGA (23x23) Alternative Parts (Cross-Reference): XC2V1000-5FG456I; XC2V1000-5FGG456C; XC2V1000-5FG456C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799604-XC2V1000-5FGG456I
Series: Virtex-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 456-BBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 324
Number of LABs/CLBs: 1280
Total RAM Bits: 737280
Number of Gates: 1000000
Part Status: Obsolete(EOL)
Family Name: XC2V1000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 456-FBGA (23x23)
Alternative Parts (Cross-Reference): XC2V1000-5FG456I; XC2V1000-5FGG456C; XC2V1000-5FG456C;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-5FGG456I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V1000-5FGG456I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V1000-5FGG456I
IC FPGA 324 I/O 456FBGA

IC FPGA 324 I/O 456FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2V1000-5FGG456I-ND 799604-XC2V1000-5FGG456I XC2V1000-5FGG456I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-5FGG456I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 456-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFC672-1 - 870502-EP20K200EFC672-1 - Win Source Electronics
Specs
Package Type Other; 672-FBGA (27x27)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details