Manufacturer: Xilinx Inc.
Win Source Part Number: 939229-XC2V1000-5FF8
Series: Virtex®-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 432 737280 896-BBGA, FCBGA
Package: Tray
Package: 896-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 432
Part Status: Obsolete
Family Name: XC2V1000
Categories: Integrated Circuits (ICs)
Case / Package: 896-FCBGA (31x31)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Virtex®-II Field Programmable Gate Array (FPGA) IC 432 737280 896-BBGA, FCBGA
IC FPGA 432 I/O 896FCBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 939229-XC2V1000-5FF896I | XC2V1000-5FF896I-ND | XC2V1000-5FF896I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-5FF896I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 896-FCBGA (31x31) | Other; 896-BBGA, FCBGA |