Manufacturer: Xilinx Inc.
Win Source Part Number: 799600-XC2V1000-5BG5
Series: Virtex-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 575-BBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 328
Number of LABs/CLBs: 1280
Total RAM Bits: 737280
Number of Gates: 1000000
Part Status: Obsolete(EOL)
Family Name: XC2V1000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 575-BGA (31x31)
Alternative Parts (Cross-Reference): XC2V1000-5BGG575I; XC2V1000-5BGG575C; XC2V1000-5BG575CES; XC2V1000-5BG575C;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Virtex®-II Field Programmable Gate Array (FPGA) IC 328 737280 575-BBGA
IC FPGA 328 I/O 575BGA
IC FPGA 328 I/O 575BGA
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 799600-XC2V1000-5BG575I | XC2V1000-5BG575I-ND | 903-XC2V1000-5BG575I | XC2V1000-5BG575I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-5BG575I | FPGAs (Field Programmable Gate Array) | IC FPGA 328 I/O 575BGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 1.00E6 | 1.00E6 | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Supply Voltage | Other; 1.425 V ~ 1.575 V | Other; 1.5V | Other | |
| Package Type | Other; 575-BBGA | Other; 575-BBGA |