Xilinx, Inc. 750MHz 1.5V BGA FPGA Programmable Logic Device XC2V1000-5BG575C

Description
FPGA Virtex-II Family 1M Gates 11520 Cells 750MHz 0.15um/0.12um (CMOS) Technology 1.5V 575-Pin BGA Product overview: XC2V1000-5BG575C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHz, 1.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 750MHz, 1.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V1000-5BG575C can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Virtex-II Family 1M Gates 11520 Cells 750MHz 0.15um/0.12um (CMOS) Technology 1.5V 575-Pin BGA Product overview: XC2V1000-5BG575C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHz, 1.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 750MHz, 1.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V1000-5BG575C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
750MHz 1.5V BGA FPGA Programmable Logic Device - 696-XC2V1000-5BG575C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MHz 1.5V BGA FPGA Programmable Logic Device
696-XC2V1000-5BG575C
750MHz 1.5V BGA FPGA Programmable Logic Device 696-XC2V1000-5BG575C
FPGA Virtex-II Family 1M Gates 11520 Cells 750MHz 0.15um/0.12um (CMOS) Technology 1.5V 575-Pin BGA Product overview: XC2V1000-5BG575C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHz, 1.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 750MHz, 1.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V1000-5BG575C can be used for catalog matching and distributor lookup.

FPGA Virtex-II Family 1M Gates 11520 Cells 750MHz 0.15um/0.12um (CMOS) Technology 1.5V 575-Pin BGA Product overview: XC2V1000-5BG575C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHz, 1.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 750MHz, 1.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V1000-5BG575C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-5BG575C - 1105235-XC2V1000-5BG575C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-5BG575C
1105235-XC2V1000-5BG575C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-5BG575C 1105235-XC2V1000-5BG575C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105235-XC2V1000-5BG 575C Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V RAM Size: 90 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: BGA Alternative Parts (Cross-Reference): XC2V1000-5BG575CXC2V 10005BG575C; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 5 Number of Registers: 10240

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105235-XC2V1000-5BG575C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.5 V
RAM Size: 90 kB
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: BGA
Alternative Parts (Cross-Reference): XC2V1000-5BG575CXC2V10005BG575C;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 5
Number of Registers: 10240

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2V1000-5BG575C 1105235-XC2V1000-5BG575C
Product Name 750MHz 1.5V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-5BG575C
Registers 10240 10240
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details