Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FGG456I XC2V1000-4FGG456I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799599-XC2V1000-4FGG 456I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 324 Number of LABs/CLBs: 1280 Total RAM Bits: 737280 Number of Gates: 1000000 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 456-FBGA (23x23) Alternative Parts (Cross-Reference): XC2V1000-4FG456I; XC2V1000-4FGG456I; XC2V1000-4FG456C; XC2V1000-4FG456CES; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799599-XC2V1000-4FGG 456I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 324 Number of LABs/CLBs: 1280 Total RAM Bits: 737280 Number of Gates: 1000000 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 456-FBGA (23x23) Alternative Parts (Cross-Reference): XC2V1000-4FG456I; XC2V1000-4FGG456I; XC2V1000-4FG456C; XC2V1000-4FG456CES; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FGG456I - 799599-XC2V1000-4FGG456I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FGG456I
799599-XC2V1000-4FGG456I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FGG456I 799599-XC2V1000-4FGG456I
Manufacturer: Xilinx Inc. Win Source Part Number: 799599-XC2V1000-4FGG 456I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 324 Number of LABs/CLBs: 1280 Total RAM Bits: 737280 Number of Gates: 1000000 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 456-FBGA (23x23) Alternative Parts (Cross-Reference): XC2V1000-4FG456I; XC2V1000-4FGG456I; XC2V1000-4FG456C; XC2V1000-4FG456CES; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799599-XC2V1000-4FGG456I
Series: Virtex-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 456-BBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 324
Number of LABs/CLBs: 1280
Total RAM Bits: 737280
Number of Gates: 1000000
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 456-FBGA (23x23)
Alternative Parts (Cross-Reference): XC2V1000-4FG456I; XC2V1000-4FGG456I; XC2V1000-4FG456C; XC2V1000-4FG456CES;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V1000-4FGG456I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V1000-4FGG456I-ND
FPGAs (Field Programmable Gate Array) XC2V1000-4FGG456I-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 324 737280 456-BBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 324 737280 456-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FGG456I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V1000-4FGG456I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V1000-4FGG456I
IC FPGA 324 I/O 456FBGA

IC FPGA 324 I/O 456FBGA

Supplier's Site
FPGA 324 I/O 456FBGA - XC2V1000-4FGG456I - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 324 I/O 456FBGA
XC2V1000-4FGG456I
FPGA 324 I/O 456FBGA XC2V1000-4FGG456I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799599-XC2V1000-4FGG456I XC2V1000-4FGG456I-ND XC2V1000-4FGG456I XC2V1000-4FGG456I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FGG456I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 324 I/O 456FBGA
System Gates 1.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details