Manufacturer: Xilinx Inc.
Win Source Part Number: 214084-XC2V1000-4FG4
Mounting: SMD (SMT)
Number of I/O: 324
Number of LABs/CLBs: 1280
Total RAM Bits: 737280
Number of Gates: 1000000
Family Name: XC2V1000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 456-FBGA (23x23)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): XC2V1000-4FGG456I; XC2V1000-4FG456C; XC2V1000-4FG456CES;
Introduction Date: January 17, 2005
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Virtex®-II Field Programmable Gate Array (FPGA) IC 324 737280 456-BBGA
IC FPGA 324 I/O 456FBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 214084-XC2V1000-4FG456I | XC2V1000-4FG456I-ND | XC2V1000-4FG456I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FG456I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 1.00E6 |