Xilinx, Inc. 650MHz 1.5V FPGA Programmable Logic Device XC2V1000-4FG256C

Description
FPGA Virtex-II Family 1M Gates 11520 Cells 650MHz 0.15um/0.12um (CMOS) Technology 1.5V 256-Pin FBGA Product overview: XC2V1000-4FG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 650MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V1000-4FG256C can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Virtex-II Family 1M Gates 11520 Cells 650MHz 0.15um/0.12um (CMOS) Technology 1.5V 256-Pin FBGA Product overview: XC2V1000-4FG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 650MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V1000-4FG256C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
650MHz 1.5V FPGA Programmable Logic Device - 696-XC2V1000-4FG256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650MHz 1.5V FPGA Programmable Logic Device
696-XC2V1000-4FG256C
650MHz 1.5V FPGA Programmable Logic Device 696-XC2V1000-4FG256C
FPGA Virtex-II Family 1M Gates 11520 Cells 650MHz 0.15um/0.12um (CMOS) Technology 1.5V 256-Pin FBGA Product overview: XC2V1000-4FG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 650MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V1000-4FG256C can be used for catalog matching and distributor lookup.

FPGA Virtex-II Family 1M Gates 11520 Cells 650MHz 0.15um/0.12um (CMOS) Technology 1.5V 256-Pin FBGA Product overview: XC2V1000-4FG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 650MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V1000-4FG256C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FG256C - 1005511-XC2V1000-4FG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FG256C
1005511-XC2V1000-4FG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FG256C 1005511-XC2V1000-4FG256C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005511-XC2V1000-4FG 256C Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V RAM Size: 90 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Alternative Parts (Cross-Reference): XC2V1000-4FG256CXC2V 1000 4FG256C; XC2V10004FG256C; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 4 Number of Registers: 10240

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005511-XC2V1000-4FG256C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.5 V
RAM Size: 90 kB
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FBGA
Alternative Parts (Cross-Reference): XC2V1000-4FG256CXC2V1000 4FG256C; XC2V10004FG256C;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 4
Number of Registers: 10240

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2V1000-4FG256C 1005511-XC2V1000-4FG256C
Product Name 650MHz 1.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FG256C
Registers 10240 10240
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-2X - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details