Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FFG896I XC2V1000-4FFG896I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939227-XC2V1000-4FFG 896I Series: Virtex®-II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 432 737280 896-BBGA, FCBGA Package: Tray Package: 896-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 432 Part Status: Obsolete Family Name: XC2V1000 Categories: Integrated Circuits (ICs) Case / Package: 896-FCBGA (31x31) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939227-XC2V1000-4FFG 896I Series: Virtex®-II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 432 737280 896-BBGA, FCBGA Package: Tray Package: 896-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 432 Part Status: Obsolete Family Name: XC2V1000 Categories: Integrated Circuits (ICs) Case / Package: 896-FCBGA (31x31) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FFG896I - 939227-XC2V1000-4FFG896I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FFG896I
939227-XC2V1000-4FFG896I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FFG896I 939227-XC2V1000-4FFG896I
Manufacturer: Xilinx Inc. Win Source Part Number: 939227-XC2V1000-4FFG 896I Series: Virtex®-II Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 432 737280 896-BBGA, FCBGA Package: Tray Package: 896-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 432 Part Status: Obsolete Family Name: XC2V1000 Categories: Integrated Circuits (ICs) Case / Package: 896-FCBGA (31x31) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939227-XC2V1000-4FFG896I
Series: Virtex®-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 432 737280 896-BBGA, FCBGA
Package: Tray
Package: 896-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 432
Part Status: Obsolete
Family Name: XC2V1000
Categories: Integrated Circuits (ICs)
Case / Package: 896-FCBGA (31x31)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V1000-4FFG896I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V1000-4FFG896I-ND
FPGAs (Field Programmable Gate Array) XC2V1000-4FFG896I-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 432 737280 896-BBGA, FCBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 432 737280 896-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FFG896I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V1000-4FFG896I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V1000-4FFG896I
IC FPGA 432 I/O 896FCBGA

IC FPGA 432 I/O 896FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939227-XC2V1000-4FFG896I XC2V1000-4FFG896I-ND XC2V1000-4FFG896I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FFG896I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 896-FCBGA (31x31) Other; 896-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TVQ100C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details