Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FFG896C XC2V1000-4FFG896C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799598-XC2V1000-4FFG 896C Series: Virtex-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 896-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 432 Number of LABs/CLBs: 1280 Total RAM Bits: 737280 Number of Gates: 1000000 Part Status: Obsolete(EOL) Family Name: XC2V1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FCBGA (31x31) Alternative Parts (Cross-Reference): AGLE3000-FFGG896ES; AGLE3000V2-FGG896; AGLE3000V5-FFGG896; AGLE3000V5-FGG896; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799598-XC2V1000-4FFG 896C Series: Virtex-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 896-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 432 Number of LABs/CLBs: 1280 Total RAM Bits: 737280 Number of Gates: 1000000 Part Status: Obsolete(EOL) Family Name: XC2V1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FCBGA (31x31) Alternative Parts (Cross-Reference): AGLE3000-FFGG896ES; AGLE3000V2-FGG896; AGLE3000V5-FFGG896; AGLE3000V5-FGG896; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FFG896C - 799598-XC2V1000-4FFG896C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FFG896C
799598-XC2V1000-4FFG896C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FFG896C 799598-XC2V1000-4FFG896C
Manufacturer: Xilinx Inc. Win Source Part Number: 799598-XC2V1000-4FFG 896C Series: Virtex-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 896-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 432 Number of LABs/CLBs: 1280 Total RAM Bits: 737280 Number of Gates: 1000000 Part Status: Obsolete(EOL) Family Name: XC2V1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FCBGA (31x31) Alternative Parts (Cross-Reference): AGLE3000-FFGG896ES; AGLE3000V2-FGG896; AGLE3000V5-FFGG896; AGLE3000V5-FGG896; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799598-XC2V1000-4FFG896C
Series: Virtex-II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 896-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 432
Number of LABs/CLBs: 1280
Total RAM Bits: 737280
Number of Gates: 1000000
Part Status: Obsolete(EOL)
Family Name: XC2V1000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 896-FCBGA (31x31)
Alternative Parts (Cross-Reference): AGLE3000-FFGG896ES; AGLE3000V2-FGG896; AGLE3000V5-FFGG896; AGLE3000V5-FGG896;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1344-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1344-ND
FPGAs (Field Programmable Gate Array) 122-1344-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 432 737280 896-BBGA, FCBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 432 737280 896-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FFG896C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V1000-4FFG896C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V1000-4FFG896C
IC FPGA 432 I/O 896FCBGA

IC FPGA 432 I/O 896FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799598-XC2V1000-4FFG896C 122-1344-ND XC2V1000-4FFG896C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4FFG896C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT40K10AL-1BQU - Lingto Electronic Limited
Specs
System Gates 20000
Logic Cells / Logic Blocks 576
User I/Os 114 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details