Xilinx, Inc. OEM Parts - OEM Parts (T - Z) - XC2V1000-4FF896CES XC2V1000-4FF896CES

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105234-XC2V1000-4FF 896CES Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V RAM Size: 90 kB Number of Pins: 896 Categories: OEM Parts(T-Z) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC2V1000-4FF896CESXC 2V1000-4FF896C-ES; XC2V10004FF896CES; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 4 Number of Registers: 10240
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105234-XC2V1000-4FF 896CES Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V RAM Size: 90 kB Number of Pins: 896 Categories: OEM Parts(T-Z) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC2V1000-4FF896CESXC 2V1000-4FF896C-ES; XC2V10004FF896CES; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 4 Number of Registers: 10240
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XC2V1000-4FF896CES - 1105234-XC2V1000-4FF896CES - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XC2V1000-4FF896CES
1105234-XC2V1000-4FF896CES
OEM Parts - OEM Parts (T - Z) - XC2V1000-4FF896CES 1105234-XC2V1000-4FF896CES
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105234-XC2V1000-4FF 896CES Mounting: SMD (SMT) Operating Supply Voltage: 1.5 V RAM Size: 90 kB Number of Pins: 896 Categories: OEM Parts(T-Z) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC2V1000-4FF896CESXC 2V1000-4FF896C-ES; XC2V10004FF896CES; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 4 Number of Registers: 10240

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105234-XC2V1000-4FF896CES
Mounting: SMD (SMT)
Operating Supply Voltage: 1.5 V
RAM Size: 90 kB
Number of Pins: 896
Categories: OEM Parts(T-Z)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC2V1000-4FF896CESXC2V1000-4FF896C-ES; XC2V10004FF896CES;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 4
Number of Registers: 10240

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1105234-XC2V1000-4FF896CES
Product Name OEM Parts - OEM Parts (T - Z) - XC2V1000-4FF896CES
Unlock Full Specs
to access all available technical data