Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4BGG575I XC2V1000-4BGG575I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799597-XC2V1000-4BGG 575I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 575-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 328 Number of LABs/CLBs: 1280 Total RAM Bits: 737280 Number of Gates: 1000000 Part Status: Obsolete(EOL) Family Name: XC2V1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 575-BGA (31x31) Alternative Parts (Cross-Reference): XC2V1000-4BG575I; XC2V1000-4BGG575C; XC2V1000-4BG575C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799597-XC2V1000-4BGG 575I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 575-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 328 Number of LABs/CLBs: 1280 Total RAM Bits: 737280 Number of Gates: 1000000 Part Status: Obsolete(EOL) Family Name: XC2V1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 575-BGA (31x31) Alternative Parts (Cross-Reference): XC2V1000-4BG575I; XC2V1000-4BGG575C; XC2V1000-4BG575C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4BGG575I - 799597-XC2V1000-4BGG575I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4BGG575I
799597-XC2V1000-4BGG575I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4BGG575I 799597-XC2V1000-4BGG575I
Manufacturer: Xilinx Inc. Win Source Part Number: 799597-XC2V1000-4BGG 575I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 575-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 328 Number of LABs/CLBs: 1280 Total RAM Bits: 737280 Number of Gates: 1000000 Part Status: Obsolete(EOL) Family Name: XC2V1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 575-BGA (31x31) Alternative Parts (Cross-Reference): XC2V1000-4BG575I; XC2V1000-4BGG575C; XC2V1000-4BG575C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799597-XC2V1000-4BGG575I
Series: Virtex-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 575-BBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 328
Number of LABs/CLBs: 1280
Total RAM Bits: 737280
Number of Gates: 1000000
Part Status: Obsolete(EOL)
Family Name: XC2V1000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 575-BGA (31x31)
Alternative Parts (Cross-Reference): XC2V1000-4BG575I; XC2V1000-4BGG575C; XC2V1000-4BG575C;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V1000-4BGG575I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V1000-4BGG575I-ND
FPGAs (Field Programmable Gate Array) XC2V1000-4BGG575I-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 328 737280 575-BBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 328 737280 575-BBGA

Buy Now Datasheet
IC FPGA 328 I/O 575MBGA - 903-XC2V1000-4BGG575I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 328 I/O 575MBGA
903-XC2V1000-4BGG575I
IC FPGA 328 I/O 575MBGA 903-XC2V1000-4BGG575I
IC FPGA 328 I/O 575MBGA

IC FPGA 328 I/O 575MBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4BGG575I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V1000-4BGG575I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V1000-4BGG575I
IC FPGA 328 I/O 575BGA

IC FPGA 328 I/O 575BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799597-XC2V1000-4BGG575I XC2V1000-4BGG575I-ND 903-XC2V1000-4BGG575I XC2V1000-4BGG575I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4BGG575I FPGAs (Field Programmable Gate Array) IC FPGA 328 I/O 575MBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.00E6 1.00E6
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5V Other
Package Type Other; 575-BBGA Other; 575-BBGA
Pins 575 575
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ATC144-3 - Lingto Electronic Limited
Specs
System Gates 8000
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details