Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4BGG575C XC2V1000-4BGG575C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 809586-XC2V1000-4BGG 575C Packaging: Tray Mounting Style: SMD Number of I/O: 328 Number of LABs/CLBs: 1280 Total RAM Bits: 737280 Number of Gates: 1000000 Part Status: Obsolete (End Of Life) Supplier Device Package: 575-BGA (31x31) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 575-BBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: XC2V1000
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 809586-XC2V1000-4BGG 575C Packaging: Tray Mounting Style: SMD Number of I/O: 328 Number of LABs/CLBs: 1280 Total RAM Bits: 737280 Number of Gates: 1000000 Part Status: Obsolete (End Of Life) Supplier Device Package: 575-BGA (31x31) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 575-BBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: XC2V1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4BGG575C - 809586-XC2V1000-4BGG575C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4BGG575C
809586-XC2V1000-4BGG575C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4BGG575C 809586-XC2V1000-4BGG575C
Manufacturer: Xilinx Inc. Win Source Part Number: 809586-XC2V1000-4BGG 575C Packaging: Tray Mounting Style: SMD Number of I/O: 328 Number of LABs/CLBs: 1280 Total RAM Bits: 737280 Number of Gates: 1000000 Part Status: Obsolete (End Of Life) Supplier Device Package: 575-BGA (31x31) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 575-BBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: XC2V1000

Manufacturer: Xilinx Inc.
Win Source Part Number: 809586-XC2V1000-4BGG575C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 328
Number of LABs/CLBs: 1280
Total RAM Bits: 737280
Number of Gates: 1000000
Part Status: Obsolete (End Of Life)
Supplier Device Package: 575-BGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 575-BBGA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: XC2V1000

Buy Now
FPGAs (Field Programmable Gate Array) - 122-1343-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1343-ND
FPGAs (Field Programmable Gate Array) 122-1343-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 328 737280 575-BBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 328 737280 575-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4BGG575C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V1000-4BGG575C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V1000-4BGG575C
IC FPGA 328 I/O 575BGA

IC FPGA 328 I/O 575BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 809586-XC2V1000-4BGG575C 122-1343-ND XC2V1000-4BGG575C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4BGG575C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details