Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4BG575I XC2V1000-4BG575I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799596-XC2V1000-4BG5 75I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 575-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 328 Number of LABs/CLBs: 1280 Total RAM Bits: 737280 Number of Gates: 1000000 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 575-BGA (31x31) Alternative Parts (Cross-Reference): XC2V1000-4BGG575I; XC2V1000-4BG575I; XC2V1000-4BGG575C; XC2V1000-4BG575C; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799596-XC2V1000-4BG5 75I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 575-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 328 Number of LABs/CLBs: 1280 Total RAM Bits: 737280 Number of Gates: 1000000 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 575-BGA (31x31) Alternative Parts (Cross-Reference): XC2V1000-4BGG575I; XC2V1000-4BG575I; XC2V1000-4BGG575C; XC2V1000-4BG575C; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4BG575I - 799596-XC2V1000-4BG575I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4BG575I
799596-XC2V1000-4BG575I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4BG575I 799596-XC2V1000-4BG575I
Manufacturer: Xilinx Inc. Win Source Part Number: 799596-XC2V1000-4BG5 75I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 575-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 328 Number of LABs/CLBs: 1280 Total RAM Bits: 737280 Number of Gates: 1000000 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 575-BGA (31x31) Alternative Parts (Cross-Reference): XC2V1000-4BGG575I; XC2V1000-4BG575I; XC2V1000-4BGG575C; XC2V1000-4BG575C; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799596-XC2V1000-4BG575I
Series: Virtex-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 575-BBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 328
Number of LABs/CLBs: 1280
Total RAM Bits: 737280
Number of Gates: 1000000
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 575-BGA (31x31)
Alternative Parts (Cross-Reference): XC2V1000-4BGG575I; XC2V1000-4BG575I; XC2V1000-4BGG575C; XC2V1000-4BG575C;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V1000-4BG575I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V1000-4BG575I-ND
FPGAs (Field Programmable Gate Array) XC2V1000-4BG575I-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 328 737280 575-BBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 328 737280 575-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4BG575I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V1000-4BG575I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V1000-4BG575I
IC FPGA 328 I/O 575BGA

IC FPGA 328 I/O 575BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799596-XC2V1000-4BG575I XC2V1000-4BG575I-ND XC2V1000-4BG575I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-4BG575I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.00E6
Unlock Full Specs
to access all available technical data