Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S600E-6FGG676C XC2S600E-6FGG676C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016917-XC2S600E-6FG G676C Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V RAM Size: 36 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Alternative Parts (Cross-Reference): XC2S600E-6FGG676CXC2 S600E6FGG676C; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 6
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016917-XC2S600E-6FG G676C Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V RAM Size: 36 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Alternative Parts (Cross-Reference): XC2S600E-6FGG676CXC2 S600E6FGG676C; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S600E-6FGG676C - 1016917-XC2S600E-6FGG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S600E-6FGG676C
1016917-XC2S600E-6FGG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S600E-6FGG676C 1016917-XC2S600E-6FGG676C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016917-XC2S600E-6FG G676C Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V RAM Size: 36 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Alternative Parts (Cross-Reference): XC2S600E-6FGG676CXC2 S600E6FGG676C; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 6

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016917-XC2S600E-6FGG676C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
RAM Size: 36 kB
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FBGA
Alternative Parts (Cross-Reference): XC2S600E-6FGG676CXC2S600E6FGG676C;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 6

Buy Now
XC2S600E-6FGG676C Xilinx Product overview: XC2S600E-6FGG676C from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S600E-6FGG676 C can be used for catalog matching and distributor lookup.

XC2S600E-6FGG676C Xilinx Product overview: XC2S600E-6FGG676C from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S600E-6FGG676C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1016917-XC2S600E-6FGG676C 696-XC2S600E-6FGG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S600E-6FGG676C Fpga
Package Type Other; FBGA Other; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details