Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50E-7PQG208C XC2S50E-7PQG208C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031905-XC2S50E-7PQG 208C Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V RAM Size: 4 kB Number of Pins: 208 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: PQFP Alternative Parts (Cross-Reference): XC2S50E-7PQG208CXC2S 50E7PQG208C; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 7
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031905-XC2S50E-7PQG 208C Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V RAM Size: 4 kB Number of Pins: 208 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: PQFP Alternative Parts (Cross-Reference): XC2S50E-7PQG208CXC2S 50E7PQG208C; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50E-7PQG208C - 1031905-XC2S50E-7PQG208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50E-7PQG208C
1031905-XC2S50E-7PQG208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50E-7PQG208C 1031905-XC2S50E-7PQG208C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031905-XC2S50E-7PQG 208C Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V RAM Size: 4 kB Number of Pins: 208 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: PQFP Alternative Parts (Cross-Reference): XC2S50E-7PQG208CXC2S 50E7PQG208C; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 7

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031905-XC2S50E-7PQG208C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
RAM Size: 4 kB
Number of Pins: 208
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: PQFP
Alternative Parts (Cross-Reference): XC2S50E-7PQG208CXC2S50E7PQG208C;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 7

Buy Now
Product overview: XC2S50E-7PQG208C from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S50E-7PQG208C can be used for catalog matching and distributor lookup.

Product overview: XC2S50E-7PQG208C from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2S50E-7PQG208C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1031905-XC2S50E-7PQG208C 696-XC2S50E-7PQG208C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50E-7PQG208C Fpga
Package Type QFP; Other; PQFP Other; PQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details