Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2S50E-6PQ208I

Description
Spartan®-IIE Field Programmable Gate Array (FPGA) IC 146 32768 1728 208-BFQFP
Request a Quote Datasheet
Description
Spartan®-IIE Field Programmable Gate Array (FPGA) IC 146 32768 1728 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2S50E-6PQ208I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2S50E-6PQ208I-ND
FPGAs (Field Programmable Gate Array) XC2S50E-6PQ208I-ND
Spartan®-IIE Field Programmable Gate Array (FPGA) IC 146 32768 1728 208-BFQFP

Spartan®-IIE Field Programmable Gate Array (FPGA) IC 146 32768 1728 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50E-6PQ208I - 813669-XC2S50E-6PQ208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50E-6PQ208I
813669-XC2S50E-6PQ208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50E-6PQ208I 813669-XC2S50E-6PQ208I
Manufacturer: Xilinx Inc. Win Source Part Number: 813669-XC2S50E-6PQ20 8I Packaging: Tray Mounting Style: SMD Number of I/O: 146 Number of LABs/CLBs: 384 Number of Logic Elements/Cells: 1728 Total RAM Bits: 32768 Number of Gates: 50000 Part Status: Obsolete (End Of Life) Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 208-BFQFP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 1.89V Part Number Series: XC2S50E

Manufacturer: Xilinx Inc.
Win Source Part Number: 813669-XC2S50E-6PQ208I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 146
Number of LABs/CLBs: 384
Number of Logic Elements/Cells: 1728
Total RAM Bits: 32768
Number of Gates: 50000
Part Status: Obsolete (End Of Life)
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 208-BFQFP
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 1.89V
Part Number Series: XC2S50E

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50E-6PQ208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2S50E-6PQ208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2S50E-6PQ208I
IC FPGA 146 I/O 208QFP

IC FPGA 146 I/O 208QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2S50E-6PQ208I-ND 813669-XC2S50E-6PQ208I XC2S50E-6PQ208I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50E-6PQ208I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 208-BFQFP QFP
Pins 208
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data