Spartan®-IIE Field Programmable Gate Array (FPGA) IC 146 32768 1728 208-BFQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 043826-XC2S50E-6PQ20
Mounting: SMD (SMT)
Number of I/O: 146
Number of LABs/CLBs: 384
Number of Logic Elements/Cells: 1728
Total RAM Bits: 32768
Number of Gates: 50000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC FPGA 146 I/O 208QFP
IC FPGA 146 I/O 208QFP
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1205-ND | 043826-XC2S50E-6PQ208C | 903-XC2S50E-6PQ208C | XC2S50E-6PQ208C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2S50E-6PQ208C | IC FPGA 146 I/O 208QFP | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | QFP; Other; 208-PQFP (28x28) | QFP; Other; 208-BFQFP | QFP |
| Pins | 208 | 208 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |
| System Gates | 50000 | 50000 | ||
| Logic Cells / Logic Blocks | 1728 | 1728 |